EN
  • EN
  • DE

ADP1711AUJZ-1.0-R7

Part No ADP1711AUJZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 150MA TSOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name ADP1711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1711AUJZ-1.0-R7TR, ADP1711AUJZ-1.0-R7DKR, ADP1711AUJZ-1.0-R7CT, ADP1711AUJZ10R7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910626-ADP1711AUJZ-1.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ-1.0-R7 CAD Model

Description

ADP1711AUJZ-1.0-R7: High-Performance Low-Dropout Linear Regulator

The ADP1711AUJZ-1.0-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is part of ADI's extensive portfolio of power management solutions, known for their reliability and efficiency.

With a fixed output voltage of 1.0V, the ADP1711AUJZ-1.0-R7 is ideal for applications that require a stable and precise voltage supply. It is capable of delivering up to 300mA of continuous output current, making it suitable for powering a wide range of devices, including sensitive RF and analog circuits that demand low noise and high power supply rejection ratio (PSRR).

The device operates over a wide input voltage range from 2.2V to 5.5V, ensuring compatibility with a variety of power sources. This flexibility makes it an excellent choice for battery-operated devices, as well as for systems that experience fluctuations in supply voltage.

One of the standout features of the ADP1711AUJZ-1.0-R7 is its low dropout voltage, which enhances efficiency by allowing the regulator to maintain output regulation with minimal input-to-output voltage difference. This characteristic is particularly beneficial in extending battery life in portable applications.

The ADP1711AUJZ-1.0-R7 also incorporates several protective features to ensure the longevity and safety of the end application. These include overcurrent protection, thermal overload protection, and a shutdown feature that reduces the quiescent current to less than 1µA, significantly reducing power consumption when the device is not in active use.

Encased in a compact TSOT-5 package, this linear regulator is designed to occupy minimal board space, which is advantageous for space-constrained designs. Its small footprint, combined with a low external part count, simplifies the design process and accelerates time-to-market for product developers.

Whether you're designing power supplies for portable electronics, data communication equipment, or medical devices, the ADP1711AUJZ-1.0-R7 from Analog Devices Inc. offers the performance, efficiency, and reliability that modern applications demand.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess