EN
  • EN
  • DE
  • IT

DC2174A-B

Part No DC2174A-B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3882EUJ DEMO BOARD 7V = VIN =  /  LTC3882EUJ series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Current - Output 70A
Voltage - Input 7V ~ 14V
Regulator Topology Buck
Frequency - Switching 450kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3882EUJ
Base Product Number DC2174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC2174A-B
Standard Package 1
Win Source Part Number 1032172-DC2174A-B
Ultra Librarian 3D Model Ultra Librarian DC2174A-B CAD Model

Description

Analog Devices Inc. presents the DC2174A-B, a versatile and high-performance demonstration board designed for robust data acquisition and signal processing applications. This board is part of the LTC2387-18 family, which is renowned for its fast, 18-bit, 15Msps successive approximation register (SAR) analog-to-digital converter (ADC) that ensures precise measurements and reliable data conversion.

Key Features

  • High-Speed ADC: The LTC2387-18 features a sampling rate of 15Msps, enabling rapid data acquisition for time-sensitive applications.
  • High Resolution: With an 18-bit resolution, the DC2174A-B provides detailed and accurate analog signal representation.
  • Low Noise Performance: The board is designed to minimize noise, ensuring clean and precise signal conversion for high-fidelity applications.
  • Easy Integration: The demonstration board includes various interfaces for seamless integration with existing systems and development platforms.

Applications

The DC2174A-B is suitable for a wide array of applications, including but not limited to:

  • Medical Imaging
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation

Technical Specifications

Parameter Value Resolution 18 bits Sampling Rate 15Msps Input Range ±10.24V Interface SPI-Compatible Serial Interface

Design and Development Support

The DC2174A-B comes with comprehensive support materials, including detailed documentation, reference designs, and software tools to facilitate rapid development and deployment. Analog Devices Inc. provides a robust ecosystem of resources to help engineers leverage the full potential of the DC2174A-B in their projects.

For more information on the DC2174A-B, including purchasing options and technical resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $18.2799
Micrel
Digital Power Management IC 2MHz, 600mA DC/DC w/Dual 300mA/300mA Low VIN LDOs
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $29.2470
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $28.5113
Richtek USA Inc.
High Efficiency, Synchronous Buck with Dual Linear Controllers
Need more? Email Us
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.2023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4136 $79.2408
6+ $21.6729 $130.0374
10+ $20.9955 $209.9550
13+ $20.3183 $264.1379
17+ $19.6410 $333.8970
23+ $17.6092 $405.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess