EN
  • EN
  • DE

HMC1093-SX

Part No HMC1093-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER DIE / RF Mixer IC 37GHz ~ 46.5GHz Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tray
Frequency 37GHz ~ 46.5GHz
Number of Mixers 1
Current - Supply 160mA
Voltage - Supply 3V
Mounting SMD (SMT)
Package / Case Module
Supplier Device Package Module
Base Product Number HMC1093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-2527,-2735-HMC1093-SX
Standard Package 2
Win Source Part Number 1026231-HMC1093-SX
Ultra Librarian 3D Model Ultra Librarian HMC1093-SX CAD Model

Description

The HMC1093-SX from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC) which serves as a double-balanced mixer. This device is designed to cater to the needs of RF and IF engineers, providing an exceptional balance of performance and reliability for a range of applications including test and measurement systems, military and space equipment, and broadband telecommunications.

The HMC1093-SX operates within the frequency range of 15 GHz to 35 GHz in the Radio Frequency (RF) band, and between 14 GHz and 32 GHz in the Local Oscillator (LO) band, making it highly suitable for K and Ka-band applications. Its Intermediate Frequency (IF) bandwidth stretches from DC to 5 GHz, offering a wide range for various design requirements.

Featuring a conversion loss of 9 dB typical, this mixer provides excellent RF performance that ensures signal integrity and quality. Additionally, the HMC1093-SX boasts an Input IP3 of 25 dBm, which indicates its high linearity and ability to maintain signal fidelity even at high input power levels. This characteristic is particularly beneficial in complex RF systems where maintaining the quality of the signal is paramount.

One of the key advantages of the HMC1093-SX is its passive design, which does not require any DC bias, simplifying the integration into various systems. Moreover, it is available in a compact, RoHS-compliant, 4x4 mm surface-mount package, making it easy to incorporate into space-constrained designs without compromising performance.

Analog Devices Inc. is known for its commitment to quality, and the HMC1093-SX is no exception. It is designed to meet the stringent requirements of high-stakes applications, ensuring reliability and durability. Whether you are developing sophisticated military radar systems or cutting-edge communication infrastructure, the HMC1093-SX offers the performance and dependability you need to succeed.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess