EN
  • EN
  • DE

HMC215LP4ETR

Part No HMC215LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER HI IP3 1.8-4GHZ 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type WiMAX / WiBro
Frequency 1.7GHz ~ 4GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Current - Supply 56mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Part Number Series HMC215
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811017-HMC215LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC215LP4ETR CAD Model

Description

Product Overview

The HMC215LP4ETR from Analog Devices Inc. is a high-performance, easy-to-use mixer that offers a wide frequency range and excellent isolation characteristics. Designed for RF and microwave applications, this product is part of the Hittite Microwave Corporation line, which is known for its innovative solutions in the field of analog and mixed-signal semiconductor products.

Key Features

  • Frequency Range: The HMC215LP4ETR operates over a broad frequency range, making it versatile for various applications, including cellular, 3G, LTE, and broadband wireless services.
  • Conversion Loss: It boasts a low conversion loss, which ensures efficient signal processing and improved overall performance of the RF system.
  • LO/RF Isolation: With excellent LO/RF isolation, the device minimizes the leakage of the local oscillator signal into the RF path, thereby reducing interference and improving signal integrity.
  • Package: The mixer comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications while providing robust performance.
  • Surface Mount: Designed for surface-mount technology (SMT), the HMC215LP4ETR allows for streamlined manufacturing processes and easier integration into a variety of electronic assemblies.

Applications

The HMC215LP4ETR is ideal for use in a number of applications, such as:

  • Wireless infrastructure
  • Test equipment
  • Satellite communications
  • Fiber optic systems
  • Military and space

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The HMC215LP4ETR is manufactured to the highest standards, ensuring reliable performance even under challenging environmental conditions.

Environmental and Regulatory Compliance

The HMC215LP4ETR complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronic equipment. This compliance reflects Analog Devices Inc.'s dedication to environmental responsibility and the safety of their customers.

You May Also Be Interested in

Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess