EN
  • EN
  • DE

HMC686LP4ETR

Part No HMC686LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER BICMOS 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
RF Type LTE, WiMax
Frequency 700MHz ~ 1.5GHz
Number of Mixers 1
Noise Figure 7.5dB
Secondary Attributes Down Converter
Operating Supply Current 105mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Manufacturer Homepage www.analog.com
Win Source Part Number 714404-HMC686LP4ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC686
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC686LP4ETR CAD Model

Description

Analog Devices Inc.'s HMC686LP4ETR: A Premier RF Mixer

The HMC686LP4ETR is a cutting-edge RF (Radio Frequency) mixer component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed to meet the demanding requirements of modern RF and microwave systems, providing exceptional performance in a variety of applications including wireless infrastructure, satellite communications, and military systems.

Key Features

  • Frequency Range: The HMC686LP4ETR operates over a wide frequency range, making it suitable for multiple RF applications.
  • High Linearity: With its excellent linearity, this mixer ensures low distortion and high-quality signal processing, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the addition of unwanted noise to the signal path and improving the overall signal-to-noise ratio (SNR).
  • LO/RF Isolation: The mixer provides outstanding isolation between the LO (Local Oscillator) and RF ports, which helps to prevent signal leakage and preserve the purity of the signal.
  • Surface-Mount Package: Housed in a compact 4x4 mm QFN (Quad Flat No-leads) package, the HMC686LP4ETR is designed for space-constrained applications and is compatible with surface-mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies.

Applications

The versatility of the HMC686LP4ETR makes it an ideal choice for various high-frequency mixing applications. Its robust design is well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Cellular/4G infrastructure

Technical Specifications

The HMC686LP4ETR mixer is characterized by its high performance and reliability. It operates over a broad temperature range, ensuring stability and functionality in diverse environmental conditions. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its exceptional performance and versatile applications, the HMC686LP4ETR from Analog Devices Inc. represents a significant advancement in RF mixer technology, providing engineers with a reliable and efficient solution for their high-frequency signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.0747 $485.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess