EN
  • EN
  • DE

LT3081IR#PBF

Part No LT3081IR#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 7DDPAK  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 7-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 34.5V
Voltage Dropout (Max) 1.5V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 5 mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package 7-DDPAK
Base Product Number LT3081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3081IR#PBF-ND,-2735-LT3081IR#PBF,505-LT3081IR#PBF
Standard Package 50
Win Source Part Number 1029609-LT3081IR#PBF
Ultra Librarian 3D Model Ultra Librarian LT3081IR#PBF CAD Model

Description

Product Overview: LT3081IR#PBF

The LT3081IR#PBF is a versatile linear regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. This innovative component features a unique architecture, providing significant improvements in functionality and performance over traditional linear regulators.

Key Features:

  • Adjustable Output: The LT3081IR#PBF offers an adjustable output from 0 to 36V, which allows for flexible usage in various circuit designs.
  • Wide Input Voltage Range: With an input voltage range from 1.2V to 40V, it is suitable for applications with varying input supplies.
  • High Output Current: This regulator can deliver up to 1.1A of output current, making it capable of powering a broad spectrum of devices.
  • Extended Safe Operating Area (SOA): The LT3081IR#PBF is designed with an internal protection circuit that extends the safe operating area, ensuring reliability under a wide range of load conditions.
  • Thermal Protection: It incorporates thermal shutdown mechanisms to protect the device under high-temperature conditions.
  • Low Dropout Voltage: The low dropout voltage feature enables efficient operation, even with minimal difference between the input and output voltages.
  • Stable with Ceramic Capacitors: Unlike many linear regulators, the LT3081IR#PBF remains stable with low-ESR ceramic capacitors, which reduces the size and cost of the external components.

Applications:

The LT3081IR#PBF is an ideal solution for a variety of applications, including but not limited to:

  • Power supplies for instrumentation and test equipment
  • Automotive electronics
  • Industrial control systems
  • Post-regulation for switching power supplies
  • Battery charging and power management

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LT3081IR#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments.

Package Information:

The LT3081IR#PBF comes in a robust 12-lead DFN package, which is designed for efficient thermal management and space-saving on the PCB.

With its robust design, comprehensive protection features, and versatile performance, the LT3081IR#PBF from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and flexible linear regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0689 $60.2067
7+ $16.4668 $115.2676
10+ $15.9522 $159.5220
13+ $15.4376 $200.6888
17+ $14.9231 $253.6927
23+ $13.3793 $307.7239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,045 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess