EN
  • EN
  • DE

LTC3626IUDC#PBF

Part No LTC3626IUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3A, 20V Monolithic Step-Down Regulator with Current and Temperature Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Efficiency 95 %
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Output Voltage 19.4 V
Min Input Voltage 3.6 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Outputs 1
Number of Pins 20
Output Configuration Positive
Output Current 2.5 A
Output Type Adjustable
Output Voltage 6 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 3 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072367-LTC3626IUDC#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3626IUDC#PBF CAD Model

Description

Analog Devices Inc. LTC3626IUDC#PBF Product Overview

The LTC3626IUDC#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is designed to deliver up to 2.5A of continuous output current from a 2.25V to 5.5V input voltage range, making it an ideal power solution for a variety of applications, including portable devices, networking equipment, and industrial systems.

With its compact QFN (quad flat no-lead) package, the LTC3626IUDC#PBF offers a space-saving solution for modern electronic designs. The device integrates top and bottom high-efficiency power MOSFETs, which contribute to its high efficiency and reduce the need for external components. This integration simplifies the design process and accelerates product development.

The LTC3626IUDC#PBF features a high switching frequency that can be programmed from 500kHz to 4MHz, allowing the use of small, low-cost capacitors and inductors while also providing fast transient response and minimizing the solution footprint on the PCB. Additionally, the device employs a constant-frequency, current-mode architecture that provides excellent line and load regulation.

For thermal management, the LTC3626IUDC#PBF includes internal thermal protection. It also boasts a low dropout operation, ensuring optimal performance even under low input voltage conditions. The regulator provides a selectable Burst Mode® operation, which enhances efficiency at light loads and reduces standby power consumption, making it suitable for battery-powered applications where extending run-time is crucial.

Other key features of the LTC3626IUDC#PBF include a power good output, overvoltage protection, and programmable soft-start to manage the inrush current during startup. The device is also capable of 100% duty cycle operation for low dropout scenarios, ensuring a continuous supply of power even when the input voltage drops close to the output voltage.

Overall, the LTC3626IUDC#PBF from Analog Devices Inc. is a versatile and efficient power management solution that combines performance, reliability, and ease of use to meet the requirements of a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess