EN
  • EN
  • DE

LTC4368CMS-1#PBF

Part No LTC4368CMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION ADJ 10MSOP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4368CMS-1#PBF,LTC4368CMS-1#PBF-ND,-2735-LTC4368CMS-1#PBF
Standard Package 50
Win Source Part Number 1072557-LTC4368CMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4368CMS-1#PBF CAD Model

Description

Product Overview: LTC4368CMS-1#PBF from Analog Devices Inc.

The LTC4368CMS-1#PBF is a high-performance surge stopper and overvoltage/undervoltage protection device designed by Analog Devices Inc., a leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This advanced component provides reliable protection for sensitive electronics against high voltage transients and faults, ensuring system stability in a variety of applications, from automotive to industrial and consumer electronics.

This robust device is capable of withstanding surges up to 100V and operates over a wide supply voltage range of 9V to 60V, making it suitable for a broad array of power systems. The LTC4368CMS-1#PBF is designed to control an external N-channel MOSFET to act as a switch that can disconnect the load during overvoltage events, thereby safeguarding downstream components.

Key Features:

  • Wide Operating Voltage Range: 9V to 60V, ideal for a diverse range of power supply conditions.
  • Surge Protection: Capable of handling up to 100V transient surges, providing robust protection against voltage spikes.
  • Adjustable Overvoltage and Undervoltage Lockout: Allows precise setting of voltage thresholds to match specific application requirements.
  • Gate Drive for External N-Channel MOSFET: Enables control over the connection and disconnection of the load during fault conditions.
  • Reverse Input Protection: Safeguards against negative input voltages, ensuring the longevity of the device and connected components.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode, contributing to energy efficiency.
  • Compact Package: Housed in a 12-lead MSOP package, it is suitable for space-constrained applications.

The LTC4368CMS-1#PBF also features a fault output that signals when the device is in an overvoltage or undervoltage condition, providing real-time status monitoring for system diagnostics and control. With its combination of protection features and compact form factor, the LTC4368CMS-1#PBF is an excellent choice for designers looking to enhance the durability and reliability of their power management systems.

Whether you are designing power supplies, automotive electronics, or sensitive data acquisition systems, the LTC4368CMS-1#PBF offers a high level of protection against unpredictable voltage fluctuations, ensuring your products operate safely and effectively under harsh conditions.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2958 $56.4790
11+ $9.2684 $101.9524
17+ $8.9787 $152.6379
24+ $8.6891 $208.5384
30+ $8.3995 $251.9850
40+ $7.5306 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 663 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess