EN
  • EN
  • DE

LTC7840EFE#PBF

Part No LTC7840EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Dual-OUT Step Up 0.1A 450kHz Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.2 mm
Max Duty Cycle 96 %
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 5.5 V
Nominal Supply Current 3 mA
Number of Outputs 2
Number of Pins 28
Schedule B 8542390000
Topology Boost
Win Source Part Number 1182970-LTC7840EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7840EFE#PBF CAD Model

Description

Product Overview: LTC7840EFE#PBF from Analog Devices Inc.

The LTC7840EFE#PBF is a high-performance, fixed frequency, step-up DC/DC controller from Analog Devices Inc. that is specifically designed to meet the rigorous demands of power conversion applications. This advanced controller is housed in a robust TSSOP-20 package, ensuring a compact footprint while offering superior thermal performance and reliability.

Key Features:

  • Wide Input Voltage Range: The LTC7840EFE#PBF is capable of operating from a wide input voltage range, making it versatile for a variety of power supply designs.
  • High-Efficiency Operation: With its advanced design, this controller achieves high efficiency, which is crucial for reducing heat and improving system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency as per their design requirements, allowing for flexibility and optimization of component sizes and efficiency.
  • Robust Protection Features: The product includes overvoltage, overcurrent, and overtemperature protection features to ensure the longevity and reliability of the power supply under various conditions.
  • Phase-Lockable Frequency: The LTC7840EFE#PBF can be synchronized to an external clock, allowing for noise-sensitive applications to minimize interference.

Applications:

The LTC7840EFE#PBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems
  • Distributed Power Systems
  • Medical Equipment

Quality and Reliability:

As with all products from Analog Devices Inc., the LTC7840EFE#PBF is manufactured to the highest quality standards. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive-grade applications. Customers can trust in the reliability and performance of this controller to power their critical systems.

For those looking to design a power supply with a reliable, efficient, and flexible DC/DC controller, the LTC7840EFE#PBF from Analog Devices Inc. offers an excellent solution that is ready to meet the challenges of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9760 $50.9280
8+ $13.9291 $111.4328
12+ $13.4938 $161.9256
16+ $13.0585 $208.9360
20+ $12.6232 $252.4640
27+ $11.3174 $305.5698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess