EN
  • EN
  • DE

MAT01GH

Part No MAT01GH
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.025A TO78-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Transistor Polarity 2 NPN (Dual) Matched Pair
Maximum Current Collector 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 800mV @ 1mA, 10mA
Collector Cut-off Current(Max) 400nA
Maximum Power Dissipation 500mW
Frequency - Transition 450MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-78-6
Win Source Part Number 044199-MAT01GH
Ultra Librarian 3D Model Ultra Librarian MAT01GH CAD Model

Description

The MAT01GH from Analog Devices Inc. is a high-performance, precision matched pair of transistors, designed to deliver excellent matching characteristics and superior performance for a wide range of analog applications. This product is specifically engineered to meet the stringent requirements of precision instrumentation, differential amplifiers, and other applications that benefit from tightly matched transistor pairs.

Key Features

  • Exceptional Transistor Matching: The MAT01GH offers outstanding matching characteristics, with very low offset voltage and current, making it ideal for applications requiring closely matched transistor characteristics.
  • Low Noise Performance: With its low noise specifications, the MAT01GH is well-suited for sensitive audio applications and other low noise amplification stages.
  • High Gain: The matched pair provides high gain, which can be crucial in precision amplifiers and other circuits where gain accuracy is important.
  • Wide Operating Range: The device operates over a wide range of temperatures and power supply voltages, ensuring reliability and versatility across various operating conditions.
  • Excellent Thermal Stability: The thermal stability of the MAT01GH ensures consistent performance even under fluctuating temperature conditions, which is vital for precision applications.

Applications

  • Precision instrumentation
  • Differential amplifiers
  • Current sense amplifiers
  • Voltage reference circuits
  • Sample and hold circuits
  • Operational amplifiers

The MAT01GH is available in a hermetically sealed TO-78 package, which provides additional protection against environmental factors and enhances the overall durability of the component. Analog Devices Inc. is renowned for their high-quality precision components, and the MAT01GH is no exception. It stands out as a reliable choice for designers who require the utmost accuracy and performance in their analog circuit designs.

Ordering Information

For detailed specifications, sample requests, or purchase information, interested parties should contact Analog Devices Inc. or an authorized distributor. The MAT01GH is a testament to Analog Devices' commitment to providing advanced solutions for precision analog applications.

You May Also Be Interested in

TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5012 $61.0024
5+ $25.0265 $125.1325
8+ $24.2446 $193.9568
10+ $23.4627 $234.6270
13+ $22.6807 $294.8491
18+ $20.3338 $366.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess