EN
  • EN
  • DE

MAX638BEPA

Part No MAX638BEPA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG LIN STEP DOWN SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 1.31V (5V)
Voltage - Output (Max) 16.5V
Current - Output 525mA (Switch)
Frequency - Switching 65kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX638
Standard Package 3 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925550-MAX638BEPA
Ultra Librarian 3D Model Ultra Librarian MAX638BEPA CAD Model

Description

MAX638BEPA - Voltage Regulator from Maxim Integrated

The MAX638BEPA is a highly efficient, versatile voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component stands out for its ability to provide a stable and reliable power supply in a variety of electronic applications. The MAX638BEPA is particularly well-suited for portable devices, instrumentation, and microprocessor systems where power efficiency and conservation are paramount.

Key Features and Benefits

  • Step-Down Converter: The MAX638BEPA operates as a step-down (buck) converter, which means it efficiently reduces a higher input voltage to a lower output voltage, making it ideal for battery-operated devices where extending battery life is crucial.
  • Adjustable Output: It offers an adjustable output voltage range, giving designers the flexibility to use it in various applications where specific voltage levels are required.
  • High Efficiency: With its high efficiency, the MAX638BEPA minimizes power loss during conversion, which is essential for thermal management and energy-saving in modern electronic devices.
  • Low Quiescent Current: The low quiescent current draw of this regulator helps in further reducing power consumption when the device is in a standby state, thereby preserving battery life in portable applications.
  • Compact 8-Pin DIP Package: The device comes in a compact 8-pin DIP (Dual In-line Package) form factor, which is conducive for space-constrained designs and simplifies the PCB layout process.

Applications

The MAX638BEPA is a versatile component that can be used in a wide array of applications. It is particularly well-suited for:

  • Battery-Powered Devices
  • Portable Instruments
  • Microprocessor Power Supplies
  • Energy-Efficient Power Designs
  • Consumer Electronics

With its robust design and reliable performance, the MAX638BEPA is an excellent choice for engineers and designers looking to implement an efficient power management solution in their electronic projects. Maxim Integrated's commitment to quality ensures that this voltage regulator will deliver consistent performance, making it a dependable component for your power supply needs.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess