EN
  • EN
  • DE

SCP-LT8609S-BEVALZ

Part No SCP-LT8609S-BEVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LT8609S SYNC BUCK CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196970-SCP-LT8609S-BEVALZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series SCP
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Input 5.5V ~ 42V
Voltage - Output 5V
Current - Output 2A
Ultra Librarian 3D Model Ultra Librarian SCP-LT8609S-BEVALZ CAD Model

Description

The SCP-LT8609S-BEVALZ is a high-performance evaluation board presented by Analog Devices, Inc., designed for testing and prototyping with the LT8609S monolithic synchronous step-down regulator. This evaluation kit is an essential tool for engineers and designers who require a compact, efficient, and reliable power solution for a wide range of applications.

Featuring a wide input voltage range from 3.4V to 42V, the LT8609S is a versatile regulator that is capable of delivering up to 2A of continuous output current. The evaluation board highlights the regulator's exceptional efficiency, low quiescent current, and fast transient response, making it especially suitable for automotive, industrial, and telecommunications power systems that demand high performance and reliability.

The SCP-LT8609S-BEVALZ evaluation board is equipped with a variety of test points and jumpers, allowing for easy measurement of efficiency, switch node waveforms, and other critical parameters. It also includes options for setting different switching frequencies, enabling synchronization to an external clock and optimizing performance for specific applications. Moreover, the board supports selectable modes of operation such as Burst Mode® operation, pulse-skipping mode, or external synchronization, to help balance efficiency and noise considerations.

The robust design of the SCP-LT8609S-BEVALZ, with its built-in thermal protection and overcurrent protection, ensures safe operation under a variety of conditions. Its compact size and pre-configured layout serve as a convenient platform for quick prototyping, significantly reducing development time and accelerating the product design cycle.

Overall, the SCP-LT8609S-BEVALZ from Analog Devices Inc. is an exemplary evaluation platform that showcases the capabilities of the LT8609S regulator. It is an invaluable resource for engineers seeking a high-quality, easy-to-use evaluation kit to streamline the development process and enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess