EN
  • EN
  • DE

SJ432BS

Part No SJ432BS
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 324407-SJ432BS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SJ432BS CAD Model

Description

The SJ432BS, manufactured by AUK Corp, is a transient voltage suppressor (TVS) diode used for safeguarding sensitive electronic circuitry against voltage surges and electrostatic discharge (ESD). These diodes are critical for maintaining the reliability and longevity of electronic devices across various applications.

Applications:

  • Industrial Automation: Protection of control systems and sensors from voltage transients.
  • Power Supplies: Surge protection for AC/DC and DC/DC power supplies.
  • Communication Systems: Shielding data and signal lines in networking equipment.
  • Portable Electronics: ESD protection for smartphones, tablets, and laptops.
  • LED Lighting: Protecting LED drivers from voltage spikes.

Features:

  • Efficient Transient Voltage Suppression: Rapidly clamps transient voltages to safe levels.
  • Ultra-Fast Response Time: Provides near-instantaneous protection against voltage surges.
  • Low Clamping Voltage: Minimizes the voltage seen by protected components.
  • High Surge Capability: Handles significant surge currents without degradation.
  • Compact Package Design: Enables space-saving integration in electronic devices.

Benefits:

  • Increased System Robustness: Enhances the immunity of electronic devices to voltage transients.
  • Reduced Field Failures: Minimizes the risk of damage and failures due to ESD and surges.
  • Extended Product Life: Increases the operational lifespan of protected equipment.
  • Simplified Protection Design: Offers a straightforward and effective solution for transient voltage suppression.

Additional Details:

A thorough review of the official AUK Corp datasheet for the SJ432BS is essential for optimal application. Key parameters include the reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current (IPP), and junction capacitance. The choice of TVS diode depends on these parameters and the characteristics of the protected circuit. It is also essential to consider the operating temperature range. PCB layout is critical for TVS diode performance; minimizing trace inductance and ensuring proper grounding are crucial for effective surge suppression. Consult the datasheet for specific layout recommendations and guidelines. Furthermore, proper thermal management might be necessary in high surge current applications to prevent overheating of the diode.

You May Also Be Interested in

SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess