EN
  • EN
  • DE

SSR16.93CR-S10

Part No SSR16.93CR-S10
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 341696-SSR16.93CR-S10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR16.93CR-S10 CAD Model

Description

The SSR16.93CR-S10 is a solid-state relay (SSR) manufactured by AVX Corp/Kyocera Corp. Solid-state relays provide an alternative to electromechanical relays, offering benefits like increased reliability, faster switching speeds, and silent operation. The SSR16.93CR-S10 is designed for a range of applications where dependable switching is required.

Applications

  • Industrial Control Systems: Used for controlling various industrial processes and equipment, such as machinery, conveyors, and robotics.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for switching heating elements, fans, and compressors.
  • Lighting Control: Utilized in lighting systems for dimming, switching, and controlling LED or incandescent lighting.
  • Power Supplies: Integrated into power supplies for switching and controlling the flow of electricity.
  • Medical Equipment: Found in medical devices where silent and reliable switching is essential.

Features

  • Solid-State Design: Offers enhanced reliability and longevity compared to mechanical relays, as there are no moving parts to wear out.
  • Silent Operation: Operates silently, making it suitable for environments where noise is a concern.
  • Fast Switching Speed: Enables quick response times, which is crucial in applications requiring precise control.
  • High Isolation: Provides electrical isolation between the input (control) and output (load) circuits, ensuring safety and preventing interference.
  • Compact Size: Designed to be small and easy to integrate into various electronic systems.
  • Low Power Consumption: Consumes minimal power, contributing to energy efficiency.

Benefits

  • Improved Reliability: The solid-state construction significantly improves reliability by eliminating mechanical wear and tear.
  • Extended Lifespan: Offers a longer operational life compared to electromechanical relays, reducing the need for frequent replacements.
  • Precise Control: Enables precise and efficient control of connected devices and systems.
  • Noise Reduction: Silent operation makes it ideal for noise-sensitive environments.
  • Enhanced Safety: High isolation voltage provides added safety and prevents electrical hazards.
  • Energy Savings: Low power consumption contributes to energy savings and reduced operating costs.

Additional Details

Specific technical details, such as voltage and current ratings, isolation voltage, and operating temperature range, were not readily available during the search. It is recommended to consult the manufacturer's datasheet for complete specifications. Proper heat management may be necessary based on the load current and ambient temperature to ensure optimal performance and prevent overheating. Always refer to the manufacturer's guidelines for proper usage and safety precautions.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess