EN
  • EN
  • DE

DELL WGCH4 - PSU 950W T5820 T7820

Part No DELL WGCH4 - PSU 950W T5820 T7820
Manufacturer Dell
Catalog Power Supply Units
Description PSU 950W T5820 T7820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395390-DELL WGCH4 - PSU 950W T5820 T7820
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL WGCH4 - PSU 950W T5820 T7820 CAD Model

Description

The DELL WGCH4 is a 950W Power Supply Unit (PSU) designed to provide reliable and efficient power to Dell Precision Tower 5820 and 7820 Workstations. This PSU ensures these high-performance workstations have the stable and continuous power supply needed for demanding computing tasks, including CAD, advanced analytics, and professional-grade graphics work. With a 950W output, this PSU supports a wide range of hardware configurations, including multiple GPUs, HDDs, SSDs, and high-performance CPUs, without compromising on system stability or performance. Its energy-efficient design also aids in reducing operational costs and supports Dell's commitment to minimizing the environmental impact of their products. The DELL WGCH4 PSU is built to Dell's exacting specifications and quality standards, ensuring compatibility and reliability for Dell Precision users seeking to upgrade their power supply or replace an existing unit. As a critical component of workstation setup, it offers superior protection against power anomalies, contributing to system longevity and data integrity in professional environments.

You May Also Be Interested in

Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-407P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-721P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess