Diodes Incorporated AP130-35RL-7 - Low Dropout Regulator
The AP130-35RL-7 is a high-performance, low dropout linear regulator offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is designed to deliver a continuous output current of up to 300mA, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
The AP130-35RL-7 boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is only slightly higher than the output voltage. This feature is particularly beneficial in battery-powered devices where maximizing battery life is crucial. The device operates over a wide input voltage range from 2.7V to 6.0V, providing versatility for various design requirements.
With a fixed output voltage of 3.5V, this regulator provides a precise voltage source for sensitive electronics. The precision output helps to maintain the stability of the system and enhances the performance of the connected components. Moreover, the AP130-35RL-7 incorporates several safety features, including over-current protection and over-temperature protection, which safeguard the device and the system against abnormal operating conditions.
The regulator comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. The small footprint of the AP130-35RL-7 allows for its integration into portable devices, such as mobile phones, personal digital assistants (PDAs), and other handheld electronics without adding significant bulk or weight.
In summary, the AP130-35RL-7 from Diodes Incorporated is a robust and efficient solution for applications that demand a high-quality, low dropout voltage regulator. Its low power consumption, high accuracy, and protection features, combined with its small package size, make it an excellent choice for designers looking to optimize their power management systems.
For additional information, datasheets, and support, customers can visit the Diodes Incorporated website or contact their local sales representative.