EN
  • EN
  • DE

DMC1018UPDWQ-13

Part No DMC1018UPDWQ-13
Manufacturer Diodes Incorporated
Catalog TRANSISTORS
Description MOSFET N/P-CH 12V 10A PWRDI50
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products >Transistors FETs, MOSFETs FET, MOSFET Arrays
Part Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
Current - Continuous Drain (Id) @ 25°C 10A (Ta), 31.3A (Ta), 6.7A (Ta), 20.9A (Tc)
Drain to Source Voltage (Vdss) 12V, 20V
Rds On (Max) @ Id, Vgs 17mOhm @ 11.8A, 4.5V, 38mOhm @ 8.9A, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30.4nC @ 8V, 19nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 1525pF @ 6V, 866pF @ 6V
Power - Max 2.6W (Ta), 25W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Win Source Part Number WS1310138-DMC1018UPDWQ-13
Ultra Librarian 3D Model Ultra Librarian DMC1018UPDWQ-13 CAD Model

Description

This MOSFET is designed to meet the stringent requirements of automotive applications. It is qualified to AEC-Q101, supported by a PPAP and is ideal for use in:

• Motor control • Power-management functions<br />• DC-DC converters

You May Also Be Interested in

Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Lowest to $0.0995
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
NXP / Nexperia
JFETs JFET N-CH 20V 10MA
Lowest to $1.4553
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.7819

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4825 $50.6625
255+ $0.3959 $100.9545
395+ $0.3835 $151.4825
540+ $0.3712 $200.4480
700+ $0.3588 $251.1600
935+ $0.3217 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess