EN
  • EN
  • DE

DMG1023UV-7

Part No DMG1023UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 1.03A SOT563 / Trans MOSFET P-CH 20V 1.03A 6-Pin SOT-563 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.03A
Maximum Rds On at Id,Vgs 750 mOhm @ 430mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.62nC @ 4.5V
Max Input Capacitance 59.76pF @ 16V
Maximum Power Dissipation 530mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014374-DMG1023UV-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DMG1023UV
Introduction Date December 29, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMG1023UV-7 CAD Model

Description

Introducing the DMG1023UV-7 - A High-Performance MOSFET from Diodes Incorporated

The DMG1023UV-7 is a cutting-edge, ultra-small MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed to meet the stringent requirements of modern electronic applications, offering a blend of efficiency, reliability, and miniaturization.

Key Features

  • Low On-Resistance: The DMG1023UV-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing conduction losses. This feature is particularly beneficial in applications where power conservation is paramount.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching applications. Its fast switching characteristics make it an ideal choice for power management circuits, DC-DC converters, and load switches.
  • Ultra-Small Package: The DMG1023UV-7 is available in an ultra-compact SOT-523 package, making it perfect for space-constrained applications. Its small footprint allows for high-density PCB layouts and is well-suited for portable and wearable technology.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be driven by low-voltage logic signals, which simplifies the interface with microcontrollers and other logic devices.

Applications

The versatility of the DMG1023UV-7 enables its use across a wide range of applications. It is particularly suited for:

  • Portable devices such as smartphones, tablets, and laptops
  • Power management modules
  • Battery-powered systems
  • Load switches
  • DC-DC converters
  • High-frequency point-of-load (POL) converters

Product Reliability and Support

Diodes Incorporated ensures that the DMG1023UV-7 meets the highest quality and performance standards. Customers can rely on Diodes Incorporated's global support network for technical assistance and application guidance. With its robust design and proven reliability, the DMG1023UV-7 is a smart choice for designers looking to optimize their power management solutions.

Whether you are developing the next generation of portable electronics or working on efficient power conversion systems, the DMG1023UV-7 from Diodes Incorporated is engineered to exceed your expectations and deliver unparalleled performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess