EN
  • EN
  • DE

DMG1023UV

Part No DMG1023UV
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168057-DMG1023UV
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG1023UV CAD Model

Description

The DMG1023UV from Diodes Incorporated is a high-performance, dual P-Channel enhancement mode MOSFET designed to deliver efficient power management and control. This compact, surface-mountable device is a versatile component suitable for a wide range of applications, including load switch, power management, and battery protection circuits.

Key Features:

  • Low On-Resistance: The DMG1023UV features an exceptionally low on-resistance, which translates to reduced conduction losses and enhanced efficiency in electronic circuits.
  • High Power Dissipation: With a power dissipation of 1.3W, this MOSFET can handle significant power, making it ideal for demanding applications.
  • Dual MOSFET Configuration: The dual MOSFET design allows for space-saving on PCBs, as two transistors are integrated into one compact package.
  • Gate-Source Voltage: It operates with a maximum gate-source voltage of ±8V, providing a robust gate threshold for various applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, making it compatible with modern microcontrollers and logic-level devices.

Applications:

  • Power Management Systems
  • Battery-Powered Devices
  • Load Switching
  • Portable Electronics
  • DC/DC Converters

The DMG1023UV is designed with reliability in mind, featuring built-in ESD protection that safeguards the device from electrostatic discharges, enhancing its durability and longevity in sensitive electronic assemblies. Its small form factor, the SOT-563 package, is optimized for minimal footprint and low-profile applications, making it an excellent choice for portable and space-constrained designs.

Whether you are developing power management systems, portable devices, or any application that requires efficient and reliable P-Channel MOSFETs, the DMG1023UV from Diodes Incorporated offers the performance and quality that engineers and designers rely on.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0862 $50.4270
1,415+ $0.0707 $100.0405
2,190+ $0.0685 $150.0150
3,020+ $0.0663 $200.2260
3,905+ $0.0641 $250.3105
5,220+ $0.0575 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,320 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess