EN
  • EN
  • DE

DMG7702SFG-7

Part No DMG7702SFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET WITH SCHOTTKY DIODE POWERDI®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 31.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4310pF @ 15V
Vgs (Maximum) ±20V
FET Feature Schottky Diode (Body)
Power Dissipation (Maximum) 890mW (Ta)
Rds On (Maximum) @ Id, Vgs 10 mOhm @ 13.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerDI3333-8
Package 8-PowerWDFN
Win Source Part Number 1168091-DMG7702SFG-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name DMG7702SFG
Introduction Date October 31, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian DMG7702SFG-7 CAD Model

Description

The DMG7702SFG-7 is a state-of-the-art MOSFET transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is part of the company's extensive MOSFET portfolio and is engineered to provide efficient power management and signal amplification in various electronic applications.

Key Features

  • Type: P-Channel
  • Technology: MOSFET (Metal Oxide Semiconductor Field-Effect Transistor)
  • Package/Case: PowerDI® 3333-8
  • Mounting Type: Surface Mount
  • Drain-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 8A
  • Power Dissipation (Pd): 2.5W
  • RDS(On) - at Vgs=10V: 24 mOhms
  • Gate Charge (Qg) (Max) @ Vgs: 10.5nC @ 10V
  • Operating Temperature: -55°C to +150°C

Applications

The DMG7702SFG-7 is suitable for a wide range of applications. It is commonly used in power management tasks such as DC/DC conversion, load switching, and motor control. Its high-speed switching capabilities make it ideal for high-efficiency power supplies, lighting systems, and battery management circuits. Additionally, it is well-suited for consumer electronics, automotive systems, and communication devices where power efficiency is crucial.

Performance and Reliability

Diodes Incorporated has designed the DMG7702SFG-7 with performance and reliability in mind. The device features low on-resistance and low gate charge, which enables high efficiency and fast switching speeds. The robust thermal performance of the PowerDI® 3333-8 package ensures that the MOSFET can handle significant power levels while maintaining a compact footprint. The operating temperature range of -55°C to +150°C guarantees stable performance across various environmental conditions.

Quality and Compliance

As with all Diodes Incorporated products, the DMG7702SFG-7 is manufactured to meet high-quality standards. It complies with RoHS and Green standards, ensuring that it meets current environmental regulations and can be used in eco-friendly products.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3838 $59.4890
370+ $0.3150 $116.5500
570+ $0.3052 $173.9640
785+ $0.2954 $231.8890
1,015+ $0.2854 $289.6810
1,355+ $0.2559 $346.7445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess