EN
  • EN
  • DE

DMN2600UFB-7

Part No DMN2600UFB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 1.3A DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 1.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.85nC @ 4.5V
Max Input Capacitance 70.13pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 540mW (Ta)
Maximum Rds On at Id,Vgs 350 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN1006 (1.0x0.6)
Dimension 3-UFDFN
Win Source Part Number 138953-DMN2600UFB-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DMN2600UFB
Introduction Date July 08, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DMN2600UFB-7 CAD Model

Description

Introducing the DMN2600UFB-7 MOSFET from Diodes Incorporated

The DMN2600UFB-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed using advanced trench technology to provide superior performance in a wide range of electronic applications.

With its ultra-small form factor, the DMN2600UFB-7 comes in a DFN2020-6 (Type B) package, which is ideal for space-constrained applications. The compact size does not compromise its efficiency and reliability, making it an excellent choice for power management tasks in portable and mobile devices, such as smartphones, tablets, and laptops.

Key Features of the DMN2600UFB-7:

  • Low On-Resistance: The device boasts an incredibly low on-resistance (R<sub>DS(on)) of just 42 mOhms at V<sub>GS = 4.5V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) up to 7.5A, allowing it to handle significant power without performance degradation.
  • Low Threshold Voltage: The threshold voltage (V<sub>GS(th)) is as low as 1.0V, enabling operation at lower gate drive voltages and thus broadening its compatibility with various control circuits.
  • Fast Switching Speed: Fast switching characteristics are crucial for reducing switching losses, and the DMN2600UFB-7 excels in this regard, making it suitable for high-efficiency power supplies and DC-DC converters.
  • RoHS Compliant: In line with environmental standards, the product is RoHS compliant, minimizing the impact on the environment by avoiding the use of hazardous substances.

Furthermore, the DMN2600UFB-7 includes built-in thermal management features that help to maintain optimal performance even under high operating temperatures. This ensures that the device remains reliable over its entire lifespan, which is critical for applications that demand consistent performance over time.

Whether you're designing power management systems, load switches, or any application requiring a high-efficiency and compact N-Channel MOSFET, the DMN2600UFB-7 from Diodes Incorporated is an excellent choice that combines performance with reliability in a tiny package.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,295+ $0.0775 $100.3625
2,000+ $0.0751 $150.2000
2,755+ $0.0727 $200.2885
3,565+ $0.0702 $250.2630
4,765+ $0.0630 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess