EN
  • EN
  • DE
  • IT

DMN6040SVTQ-13

Part No DMN6040SVTQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 5A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23
Family Name DMN6040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869022-DMN6040SVTQ-13
Ultra Librarian 3D Model Ultra Librarian DMN6040SVTQ-13 CAD Model

Description

DMN6040SVTQ-13 - A High-Performance N-Channel MOSFET by Diodes Incorporated

The DMN6040SVTQ-13 is a cutting-edge N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver high efficiency and power density for a wide range of applications, making it a versatile choice for electronic design engineers.

Key Features

  • Low On-Resistance: The DMN6040SVTQ-13 features a low on-resistance of typically 24 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: It offers a high continuous drain current of 9.5A, ensuring it can handle substantial power without overheating or failing.
  • High Power Dissipation: With a power dissipation of 3.1W, this MOSFET can dissipate heat effectively, which is crucial for maintaining performance and reliability.
  • Advanced Packaging: The component is housed in a compact, surface-mountable PowerDI®5 package, which is designed for optimal thermal and electrical performance.
  • Lead-Free and RoHS Compliant: The DMN6040SVTQ-13 is environmentally friendly, complying with RoHS directives, and is lead-free, making it suitable for use in green products.

Applications

Thanks to its robust performance characteristics, the DMN6040SVTQ-13 is an excellent choice for a variety of applications, including:

  • Power Management
  • DC-DC Converters
  • Load Switches
  • Battery Protection Circuits
  • Motor Drives
  • Computing and Networking Systems

Technical Specifications

The DMN6040SVTQ-13 operates in a voltage range up to 60V, making it suitable for many mid-range power applications. Its fast switching speed ensures that it can respond quickly to changes in load and input, which is particularly important in applications like DC-DC converters where efficiency is critical.

In summary, the DMN6040SVTQ-13 from Diodes Incorporated is a high-performance N-Channel MOSFET that offers a combination of low on-resistance, high current capacity, and efficient power dissipation. Its compact packaging and compliance with environmental standards make it an ideal choice for engineers looking to design energy-efficient and space-saving solutions in a variety of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8188 $53.2220
150+ $0.6718 $100.7700
235+ $0.6508 $152.9380
320+ $0.6298 $201.5360
415+ $0.6088 $252.6520
550+ $0.5459 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,450 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess