EN
  • EN
  • DE

DMN61D8LVTQ-13

Part No DMN61D8LVTQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 0.63A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 60V 630mA 820mW Surface Mount TSOT-23
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23
Family Name DMN61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917159-DMN61D8LVTQ-13
Ultra Librarian 3D Model Ultra Librarian DMN61D8LVTQ-13 CAD Model

Description

Introducing the DMN61D8LVTQ-13 from Diodes Incorporated

The DMN61D8LVTQ-13 is a cutting-edge, high-performance MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular MOSFET is designed to cater to a wide range of applications, offering a perfect blend of efficiency, reliability, and affordability.

Key Features

  • Device Type: This product is a Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET), which is a type of transistor primarily used for switching electronic signals.
  • Channel Type: The DMN61D8LVTQ-13 features an N-Channel, which is well-suited for fast switching and high efficiency in various electronic circuits.
  • Drain-Source Voltage (V<sub>DS): It supports a drain-source voltage of up to 60V, providing a robust operation for a multitude of applications.
  • Continuous Drain Current (I<sub>D): The component can handle a continuous drain current of 5.4A, ensuring it can support a significant amount of current in your circuit designs.
  • R<sub>DS(on): With a low drain-source on-resistance of just 135 mΩ at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching Speeds: Designed for rapid switching, the DMN61D8LVTQ-13 minimizes transition losses and is ideal for high-frequency applications.
  • Package: The component comes in a compact, surface-mount SOT-23 package, which is highly valued for its space-saving attributes and ease of integration into PCB designs.

Applications

The versatility of the DMN61D8LVTQ-13 makes it suitable for a wide array of applications, including:

  • Power Management
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Telecommunications

Whether you're designing a sophisticated power supply or looking to optimize the performance of motor control circuits, the DMN61D8LVTQ-13 from Diodes Incorporated is an excellent choice that combines performance with reliability. Its robust design and electrical characteristics ensure that it can meet the demands of your most challenging electronic designs.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN61D8LVTQ-13 is no exception, and it is manufactured to ensure consistent performance and longevity, making it a trusted component for your electronic projects and commercial products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2131 $58.6025
665+ $0.1749 $116.3085
1,025+ $0.1695 $173.7375
1,410+ $0.1640 $231.2400
1,825+ $0.1585 $289.2625
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess