EN
  • EN
  • DE

DMN62D1LFDQ-7

Part No DMN62D1LFDQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 400MA 3DFN T&R 3 / N-Channel 60 V 400mA (Ta) 500mW Surface Mount U-DFN1212-3 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 400mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Rds On (Max) @ Id, Vgs 2Ohm @ 100mA, 4V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.55 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 36 pF @ 25 V
Power Dissipation (Max) 500mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package U-DFN1212-3 (Type C)
Package / Case 3-PowerUDFN
Base Product Number DMN62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 3,000
Win Source Part Number 967192-DMN62D1LFDQ-7
Ultra Librarian 3D Model Ultra Librarian DMN62D1LFDQ-7 CAD Model

Description

Product Overview: DMN62D1LFDQ-7 from Diodes Incorporated

The DMN62D1LFDQ-7 is a high-performance, N-Channel enhancement mode Field-Effect Transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components, tailored to meet the demanding requirements of electronic applications.

Constructed with advanced trench MOSFET technology, the DMN62D1LFDQ-7 offers excellent RDS(on) and low gate charge performance, which makes it suitable for a variety of power management tasks. This component is particularly well-suited for high-efficiency power conversion applications, including DC-DC converters, power supply control in consumer electronics, and load switch circuits.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance, which significantly reduces conduction losses and improves overall system efficiency.
  • High-Speed Switching: With its fast switching capabilities, the DMN62D1LFDQ-7 ensures minimal switching losses, which is crucial for power-efficient operations in high-frequency circuits.
  • Low Threshold Voltage: The low threshold voltage feature of this MOSFET allows for better control of the switching operations, even at lower gate-to-source voltages.
  • RoHS Compliant: The DMN62D1LFDQ-7 is compliant with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in all types of electronic equipment.

Package and Reliability:

The DMN62D1LFDQ-7 is housed in a small form factor SOT-23 package, which is ideal for space-constrained applications. Its compact size does not compromise its thermal and electrical performance, which is maintained at a high level. Additionally, the device's robustness is guaranteed by Diodes Incorporated's commitment to quality, ensuring a long operational lifespan and reliability under various conditions.

Applications:

Due to its versatile characteristics, the DMN62D1LFDQ-7 can be utilized in a wide array of applications. It is particularly effective in portable devices where power efficiency is critical, such as smartphones, tablets, and laptops. It is also an excellent choice for power management in IoT devices, networking equipment, and other systems requiring efficient power control.

In summary, the DMN62D1LFDQ-7 from Diodes Incorporated is a superior choice for designers looking for a reliable, high-performance N-Channel MOSFET that combines efficiency, speed, and environmental compliance in a compact package.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,170 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess