EN
  • EN
  • DE

DZT491

Part No DZT491
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1170494-DZT491
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZT491 CAD Model

Description

Product Overview: DZT491 - Diodes Incorporated

The DZT491 is a robust and high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, designed to cater to a wide array of electronic applications. This component is particularly well-suited for use in linear and switching functions, offering designers a versatile solution for their circuit requirements.

Key Features

  • Transistor Type: The DZT491 is an NPN transistor, which is commonly used in amplifying and switching applications due to its high current gain and ease of integration into various circuit designs.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 60V, a collector-base voltage (Vcbo) of 80V, and an emitter-base voltage (Vebo) of 5V, making it a suitable choice for moderate voltage applications.
  • Current Handling: The transistor has a continuous collector current (Ic) of 1A, which allows it to handle a considerable amount of current for driving loads or for power amplification purposes.
  • Power Dissipation: With a power dissipation (Pd) of 625mW, the DZT491 can manage a fair amount of power, providing a good balance between performance and thermal efficiency.
  • High Gain Bandwidth Product: It features a high transition frequency (fT) of 100MHz, which makes it suitable for high-frequency applications and ensures a wide bandwidth for signal amplification.
  • Package: The transistor comes in a SOT-223 package, which is known for its compact footprint and excellent power dissipation capabilities. This package is widely used in commercial and industrial applications due to its reliability and ease of mounting on printed circuit boards (PCBs).

Applications

The DZT491 can be utilized in a diverse range of applications including, but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • DC-DC converters
  • Power management circuits
  • Driver stages in hi-fi systems
  • Switching circuits and relay drivers

Diodes Incorporated's DZT491 is a testament to the company's commitment to providing high-quality semiconductor products. Its combination of voltage and current ratings, power handling capabilities, and high-frequency performance make it an excellent choice for designers looking for a reliable transistor for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,505 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess