The FZT749TA-79 is a high-performance PNP transistor meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This transistor is designed to cater to a wide array of applications requiring high-speed switching and amplification, making it a versatile component for modern electronic circuits.
Key Features
- High Current Handling: The FZT749TA-79 is capable of handling continuous collector currents up to 3A, providing ample current for a variety of applications.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which ensures high efficiency and minimizes power loss during operation.
- High Power Dissipation: With a power dissipation of 2W, this transistor can handle significant levels of power, making it suitable for demanding environments.
- High Gain Bandwidth Product: The product features a high gain bandwidth (fT) which allows for excellent performance in high-frequency applications.
Applications
The FZT749TA-79 is adept at serving in various electronic circuits, including but not limited to:
- Power management modules
- Switching regulators
- Motor control circuits
- Audio amplifiers
- Signal amplification tasks
Product Specifications
Parameter
Value
Transistor Polarity
PNP
Collector-Emitter Voltage (VCEO)
25V
Collector Current (IC)
3A
Power Dissipation (Pd)
2W
DC Current Gain (hFE)
40 to 400
Operating Temperature Range
-55°C to +150°C
The FZT749TA-79 transistor is offered in a surface-mount package, ensuring ease of integration into PCB designs. Its robust construction and adherence to industry standards for quality and reliability make it a preferred choice for engineers and designers looking for a dependable PNP transistor for their electronic projects.