EN
  • EN
  • DE

ZTX108C

Part No ZTX108C
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418489-ZTX108C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTX108C CAD Model

Description

The ZTX108C is a high-performance bipolar NPN transistor from Diodes Incorporated, designed to cater to a wide array of electronic applications. This versatile component is known for its reliability and efficiency, making it a staple in the semiconductor industry. The ZTX108C offers excellent power dissipation and current handling capabilities, housed in a compact and durable package.

Key Features

  • Transistor Type: The ZTX108C is a bipolar NPN transistor, which is widely used in amplifying and switching applications.
  • Current Handling: This transistor is capable of handling continuous collector currents up to a significant level, making it suitable for moderate power applications.
  • High Power Dissipation: With an impressive power dissipation rating, the ZTX108C can withstand higher temperatures and power loads, ensuring stable performance under strenuous conditions.
  • Voltage Ratings: It features a collector-emitter voltage (Vceo) and collector-base voltage (Vcbo) that allows for a wide range of operations in various circuits.
  • Frequency Performance: The ZTX108C operates effectively at high frequencies, which is ideal for RF and high-speed switching applications.
  • Package: Enclosed in a robust package, the ZTX108C is designed for easy integration into a multitude of circuit designs, while providing excellent mechanical strength.

Applications

The ZTX108C is a versatile transistor that can be used in various applications including:

  • Linear amplification and switching
  • Power regulation modules
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Automotive and telecommunication circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality, reliable components. The ZTX108C is manufactured with precision, ensuring consistent performance and longevity. Its robust construction is designed to meet the stringent requirements of the electronics industry, making it a preferred choice for professionals and enthusiasts alike.

Environmental Compliance

The ZTX108C is also compliant with RoHS and REACH environmental standards, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the product is free from harmful substances, making it safe for use in a wide range of consumer and commercial devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess