EN
  • EN
  • DE

ZTX560

Part No ZTX560
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 500V 0.15A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 500V
Max Vce (sat) 500mV @ 10mA, 50mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 80 @ 50mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 60MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 044145-ZTX560
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX560 CAD Model

Description

Introducing the ZTX560 - High Voltage PNP Transistor

The ZTX560, crafted by the reputable Diodes Incorporated, is a high-performance PNP transistor designed for applications requiring a combination of high voltage and moderate current handling capabilities. This transistor is a part of the ZTX series, which is well-known for its reliability and efficiency, making it a preferred choice for a wide range of electronic circuits.

Key Features

  • Voltage Capabilities: The ZTX560 boasts a collector-emitter voltage (VCEO) of -300V, providing ample headroom for high voltage applications.
  • Current Handling: It can handle continuous collector currents up to -1A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 1W, this transistor can manage a fair amount of energy without overheating.
  • hFE Characterization: It features high hFE (DC current gain) groupings, ensuring consistent performance in amplification applications.

Applications

The ZTX560's ability to handle high voltage and moderate current makes it an excellent choice for a variety of applications, including:

  • Switching regulators
  • Power management circuits
  • High voltage amplifiers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZTX560 is built to meet rigorous standards, ensuring that it performs reliably in even the most demanding situations. Whether you're designing consumer electronics or industrial systems, you can trust the ZTX560 to meet your requirements.

Package and Availability

The ZTX560 comes in a TO-92 package, which is widely used and easy to handle in both prototyping and production environments. Its through-hole design facilitates easy mounting on printed circuit boards. This product is available through Diodes Incorporated's extensive distribution network, ensuring prompt delivery for your manufacturing schedules.

In summary, the ZTX560 from Diodes Incorporated is a versatile, high voltage PNP transistor that offers a blend of performance, reliability, and convenience, making it a go-to component for designers and engineers across various industries.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3763 $58.3265
375+ $0.3088 $115.8000
580+ $0.2991 $173.4780
800+ $0.2896 $231.6800
1,035+ $0.2799 $289.6965
1,385+ $0.2509 $347.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess