EN
  • EN
  • DE

ZTX618

Part No ZTX618
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 3.5A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 255mV @ 50mA, 3.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 036815-ZTX618
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX618 CAD Model

Description

The ZTX618 from Diodes Incorporated is a robust, high-performance NPN Silicon Planar Medium Power Transistor designed to deliver superior reliability and efficiency. This transistor is a perfect solution for a wide range of applications that require medium power handling and high-speed switching capabilities.

Key Features

  • Voltage Capacity: The ZTX618 is capable of withstanding voltages up to 20V, making it suitable for various electronic circuits.
  • Current Handling: With a continuous collector current rating of up to 2A, this transistor is ideal for medium power applications.
  • High Gain Bandwidth Product: Featuring a transition frequency of 100MHz, the ZTX618 ensures high-speed switching, which is essential for high-frequency operations.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves overall efficiency.
  • TO-92 Package: Enclosed in a TO-92 package, the ZTX618 is lightweight, compact, and easy to install, while also providing excellent thermal performance.

Applications

The versatility of the ZTX618 makes it an excellent choice for a variety of applications, including:

  • Driver stages in Hi-Fi amplifiers and television circuits
  • Power management in portable devices
  • Switching regulators and power supply circuits
  • Motor control circuits
  • Signal processing

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the ZTX618 is no exception. It undergoes rigorous testing to ensure it meets the high standards for reliability and performance that customers expect from Diodes Incorporated products.

Environmental Compliance

The ZTX618 is also environmentally friendly, complying with RoHS and REACH regulations, which means it is free from hazardous substances, making it a safe choice for electronic equipment manufacturers who are conscious about environmental impact.

Whether you are designing audio amplifiers, power supplies, or intricate control systems, the ZTX618 offers the performance and reliability necessary to build efficient and durable electronics.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
315+ $0.3725 $117.3375
485+ $0.3608 $174.9880
665+ $0.3493 $232.2845
860+ $0.3376 $290.3360
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess