EN
  • EN
  • DE

ZXMN2A04DN8TA

Part No ZXMN2A04DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 5.9A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.9A
Maximum Rds On at Id,Vgs 25 mOhm @ 5.9A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA (Min)
Max Gate Charge 22.1nC @ 5V
Max Input Capacitance 1880pF @ 10V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036958-ZXMN2A04DN8TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN2A04DN8TA CAD Model

Description

The ZXMN2A04DN8TA is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, designed to deliver efficient power management and switching. This device is housed in a compact and robust SOP-8 package, making it suitable for space-constrained applications without sacrificing performance.

Key Features

  • Low On-Resistance: The ZXMN2A04DN8TA boasts a low on-resistance, typically just 70mΩ at V<sub>GS = 10V. This characteristic ensures minimal power loss and heat generation during operation, enhancing overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 4.5A, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • Gate-Source Voltage: It features a ±20V gate-source voltage (V<sub>GS), providing a wide range for threshold voltage and ensuring compatibility with various drive voltages.
  • Advanced Technology: Utilizing Diodes Incorporated's advanced trench technology, the ZXMN2A04DN8TA offers superior performance in terms of speed, efficiency, and reliability.
  • Dual MOSFET Configuration: The dual MOSFET design enables the integration of two independent N-channel MOSFETs into a single package, saving space and reducing component count in circuit designs.

Applications

The ZXMN2A04DN8TA is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC/DC converters
  • Motor drives and controllers
  • Load switches
  • Battery management circuits
  • Switching applications requiring high efficiency

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXMN2A04DN8TA is built to meet stringent quality standards, ensuring reliability and performance in demanding environments. With its advanced features and robust design, this MOSFET is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0672 $51.6800
59+ $1.6962 $100.0758
92+ $1.6432 $151.1744
126+ $1.5902 $200.3652
163+ $1.5372 $250.5636
218+ $1.3782 $300.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess