The FDP047AN08A0_F102 is an N-Channel Power MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is engineered for high-efficiency switching applications, offering a combination of low on-resistance, fast switching speed, and robust design. It is commonly used in applications such as DC-DC converters, motor control, and power supplies.
Applications
- DC-DC converters
- Motor control
- Power supplies
- Synchronous rectification
- Load switching
Features
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche energy rating
- High current capability
- Lead-free package
- RoHS compliant
Benefits
- Improved energy efficiency
- Reduced power dissipation
- Enhanced system reliability
- Smaller and lighter designs
- Environmentally friendly
Additional Details
The FDP047AN08A0_F102 features a drain-source voltage (VDS) of 80V and a continuous drain current (ID) of up to 91A (depending on the specific conditions and package). The low on-resistance minimizes conduction losses, contributing to its high efficiency. The fast switching speed enables higher frequency operation. It is available in a TO-220 package. This MOSFET is designed to operate over a wide temperature range. Its robust design ensures reliable performance in demanding applications. The FDP047AN08A0_F102 is well-suited for applications that require high efficiency and reliability, making it a popular choice for power supply designers. The optimized gate charge reduces switching losses, further improving efficiency. It offers excellent thermal performance, enabling high power density designs.