EN
  • EN
  • DE

DF13-3P-1.25H

Part No DF13-3P-1.25H
Manufacturer Hirose Electric Co Ltd
Catalog END - OF - LIFE
Description 1.25mm Pitch Miniature Crimping Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hirose Electric Co Ltd
Win Source Part Number 1167093-DF13-3P-1.25H
Manufacturer Homepage www.hirose-connectors.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF13-3P-1.25H CAD Model

Description

The DF13-3P-1.25H is a 3-position crimp style connector manufactured by Hirose Electric Co. Ltd. It's part of the DF13 series, which is known for its compact size and reliable wire-to-board connections in space-constrained applications.

Applications:

  • Internal wiring in compact electronic devices.
  • Signal connections on small printed circuit boards (PCBs).
  • Interconnections in portable devices.
  • Data and power lines in consumer electronics.
  • Medical devices.

Features:

  • 3 positions for connecting up to 3 wires.
  • Crimp style termination for secure and reliable wire connections.
  • 1.25mm pitch for extremely compact design.
  • Friction lock mechanism for secure mating.
  • RoHS compliant.
  • High-density mounting capability.

Benefits:

  • Space-saving design for miniaturized electronics.
  • Secure and reliable connections in demanding environments.
  • Easy and efficient wire termination with appropriate crimping tools.
  • Prevents accidental disconnection due to vibration or shock.
  • Environmentally friendly due to RoHS compliance.
  • Enables high-density packaging of electronic components.

Additional Details:

The DF13 series connectors are designed for applications where space is a critical constraint. The 1.25mm pitch allows for extremely dense packaging of electronic components. The friction lock mechanism provides a secure and reliable connection, preventing accidental disconnection. The crimp style termination ensures a gas-tight connection, which prevents corrosion and ensures long-term reliability. The DF13-3P-1.25H is ideal for connecting wires to PCBs in small and portable electronic devices.

Although the product is listed as END-OF-LIFE, the design principles highlight the significance of miniaturization in electronic components.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9157 $58.9884
29+ $4.0333 $116.9657
45+ $3.9074 $175.8330
62+ $3.7815 $234.4530
79+ $3.6556 $288.7924
106+ $3.2767 $347.3302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess