EN
  • EN
  • DE

2SK1766

Part No 2SK1766
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1127120-2SK1766
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1766 CAD Model

Description

The 2SK1766 is an N-channel power MOSFET manufactured by Inchange Semiconductor Company Limited. This transistor is designed for high-efficiency switching applications, featuring a low on-resistance and fast switching speeds. It's often used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting
  • Battery chargers

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche capability
  • Enhancement mode operation

Benefits

  • Increased efficiency in power conversion systems
  • Reduced power loss and heat dissipation
  • Improved performance in high-frequency switching applications
  • Enhanced reliability and ruggedness
  • Simplified gate drive requirements

Additional Details

The 2SK1766 typically comes in a through-hole package, such as TO-220. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). It's crucial to consult the datasheet for absolute maximum ratings and thermal characteristics. Proper heat sinking is essential to maintain optimal performance, especially at higher power levels. The low gate charge contributes to its fast switching speed. This MOSFET offers a robust and efficient solution for various power management applications. It is designed to meet the demands of modern electronic devices requiring high efficiency and reliability. When designing with the 2SK1766, consider the gate drive impedance to minimize ringing and overshoot. Its performance characteristics make it suitable for both hard-switching and soft-switching topologies.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess