EN
  • EN
  • DE
  • IT

BCR135E6359HTMA1

Part No BCR135E6359HTMA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 70 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 150MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Win Source Part Number 1022687-BCR135E6359HTMA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCR135E6359HTMA1 CAD Model

Description

The BCR135E6359HTMA1 is an NPN pre-biased transistor with a maximum collector-emitter breakdown voltage of 50V and a maximum continuous collector current of 100mA.

  • Manufacturer: Infineon Technologies
  • Collector-Emitter Breakdown Voltage: 50V
  • Continuous Collector Current: 100mA
  • Frequency Transition: 150MHz
  • Gain (hFE) (Min): 70 @ 5mA, 5V
  • Power Dissipation: 200mW
  • Package: PG-SOT23-3
  • Applications: Amplifiers, switches, and power management

You May Also Be Interested in

DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Lowest to $0.0171
Nexperia USA Inc.
PDTC124EU/ZLX / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1837
ON Semiconductor
TRANS PREBIAS PNP 246MW SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0522
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0401
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $0.0248
ON Semiconductor
TRANS BRT PNP 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0447
ON Semiconductor
TRANS BRT NPN 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0174
Micro Commercial Co
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
ON Semiconductor
TRANS BRT NPN 50V SC59 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0496

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,495+ $0.0433 $64.7335
3,640+ $0.0356 $129.5840
5,620+ $0.0346 $194.4520
7,755+ $0.0334 $259.0170
10,000+ $0.0324 $324.0000
13,395+ $0.0290 $388.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,800 pieces
MOQ: 1495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess