EN
  • EN
  • DE

IPA60R600C6

Part No IPA60R600C6
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1185986-IPA60R600C6
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPA60R600C6 CAD Model

Description

The IPA60R600C6 is a CoolMOS™ Power MOSFET from Infineon Technologies. This is a high-voltage, superjunction MOSFET designed for high efficiency and power density in a wide range of applications.

Applications

  • Switch Mode Power Supplies (SMPS).
  • Power Factor Correction (PFC).
  • Lighting.
  • Solar Inverters.
  • Uninterruptible Power Supplies (UPS).

Features

  • 600V Blocking Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • CoolMOS™ Technology: Provides fast switching speeds and low switching losses.
  • Integrated Gate Resistor (Rg): Simplifies gate drive design.
  • Pb-free Lead Plating; RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds minimize power losses, resulting in high efficiency.
  • Increased Power Density: Allows for smaller and more compact power supply designs.
  • Simplified Design: Integrated gate resistor simplifies gate drive design and reduces component count.
  • Improved System Reliability: Robust design ensures reliable operation in harsh environments.
  • Environmentally Friendly: Pb-free lead plating and RoHS compliance minimize environmental impact.

Additional Details

The IPA60R600C6 is a 600V CoolMOS™ C6 power MOSFET optimized for high-efficiency power conversion. It features a low on-resistance (RDS(on)) of typically 0.6 ohms, reducing conduction losses and improving overall efficiency. The CoolMOS™ technology enables fast switching speeds and low switching losses, further enhancing efficiency. The integrated gate resistor simplifies gate drive design and reduces external component count. The device is available in a TO-220 package for easy mounting. It is also Pb-free and RoHS compliant, minimizing environmental impact. The gate charge (Qg) is relatively low, which reduces gate drive requirements and improves switching performance. The device is designed for reliable operation in harsh environments and is suitable for a wide range of power supply applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess