The IPB180N04S4-00 is a high-performance OptiMOS™ power MOSFET from Infineon Technologies, designed for a wide range of applications requiring efficient power switching. This N-channel MOSFET leverages advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), resulting in reduced power losses and improved overall system efficiency. Its robust design makes it suitable for demanding environments and high-reliability applications.
Applications:
- Synchronous Rectification in AC-DC Power Supplies
- DC-DC Converters
- Motor Control Applications
- Class D Audio Amplifiers
- Uninterruptible Power Supplies (UPS)
Features:
- Optimized for high-frequency switching
- Low on-state resistance (Rds(on)) for minimal power losses
- Low gate charge (Qg) for fast switching speeds
- Avalanche rated for robustness
- Logic level compatibility
- 100% avalanche tested
- Pb-free lead finish; RoHS compliant
Benefits:
- Increased energy efficiency in power conversion systems
- Reduced heat dissipation, leading to smaller heat sink requirements
- Improved system reliability due to robust design and avalanche rating
- Simplified gate drive circuitry thanks to logic level compatibility
- Higher power density due to efficient thermal management
- Environmentally friendly due to Pb-free and RoHS compliance
Additional Details:
The IPB180N04S4-00 is an N-channel MOSFET with a drain-source voltage (Vds) rating of 40V and a continuous drain current (Id) rating of up to 180A (depending on the case temperature). Its low Rds(on), typically around 2.7 mΩ at Vgs=10V, minimizes conduction losses. The device is typically available in a TO-263 package, suitable for surface mounting. The device's thermal resistance characteristics allow for efficient heat transfer from the junction to the ambient environment.
This MOSFET is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. The gate threshold voltage is optimized for easy driving. It has very good dynamic dv/dt ruggedness.