The IPP100N08S2L-07 is a N-channel power MOSFET from Infineon Technologies, belonging to the OptiMOS™ family. It is designed for high-efficiency, low-voltage switching applications. This MOSFET is particularly well-suited for synchronous rectification in SMPS (Switched-Mode Power Supplies), DC-DC converters, and other power management systems where minimizing conduction losses is paramount.
Applications:
- Synchronous rectification in SMPS
- DC-DC converters
- OR-ing MOSFET applications
- Power tools
- Motor control applications
Features:
- Extremely low on-resistance (RDS(on)) for minimal conduction losses.
- Optimized gate charge (Qg) for fast switching speeds.
- Logic Level compatible.
- Avalanche rated.
- 100% Avalanche tested
- Pb-free lead finish; RoHS compliant.
- Available in a TO-220 package for excellent thermal performance.
Benefits:
- High energy efficiency, reducing power consumption and heat generation.
- Improved system performance through fast switching.
- Simplified gate drive circuitry with logic level compatibility.
- Enhanced system robustness due to avalanche rating.
- Excellent thermal dissipation with the TO-220 package.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The IPP100N08S2L-07 has a drain-source voltage (VDS) of 80V and a continuous drain current (ID) of 100A. The typical on-resistance (RDS(on)) is 7 mOhms at VGS = 10V. It utilizes Infineon's advanced OptiMOS™ technology to achieve very low conduction losses and optimized switching performance. The TO-220 package provides excellent thermal conductivity, enabling efficient heat dissipation. The logic-level gate drive allows for easy interfacing with microcontrollers and other control circuits. This MOSFET is designed for demanding applications where high efficiency and reliability are crucial.