EN
  • EN
  • DE

IRF7807VD1TR

Part No IRF7807VD1TR
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.3A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 14nC @ 4.5V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 001942-IRF7807VD1TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7807VD1TR CAD Model

Description

The Infineon Technologies 001942-IRF7807VD1TR is a high-quality MOSFET that is designed for use in various electronic devices and systems.

    You May Also Be Interested in

    STMicroelectronics
    MOSFET N-CH 600V 10A TO220FP
    Lowest to $2.6969
    Infineon Technologies
    MOSFET N-CH 100V 8.3A 8-SOIC
    Lowest to $0.5419
    STMicroelectronics
    MOSFET N-CH 500V 15A TO-220FP
    Need more? Email Us
    Sanken
    N-Channel MOS FET
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 800V 6.5A TO-220FP
    Lowest to $2.3539
    STMicroelectronics
    MOSFET N-CH 800V 11A TO220FP
    Need more? Email Us
    STMicroelectronics
    MOSFET N-CH 900V 8A TO-220FP
    Lowest to $3.8577
    STMicroelectronics
    MOSFET N-CH 1000V 6.5A TO220FP
    Lowest to $3.9201
    STMicroelectronics
    MOSFET N-CH 500V 9A TO220FP
    Lowest to $33.1300

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0903
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $5.8647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    95+ $0.6343 $60.2585
    225+ $0.5206 $117.1350
    345+ $0.5043 $173.9835
    475+ $0.4880 $231.8000
    615+ $0.4717 $290.0955
    820+ $0.4230 $346.8600
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,160 pieces
    MOQ: 95 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess