EN
  • EN
  • DE

TC2571

Part No TC2571
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000672-TC2571
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC2571 CAD Model

Description

The TC2571 is a system basis chip (SBC) from Infineon Technologies, designed for automotive applications. It integrates multiple functions, including a voltage regulator, a watchdog timer, and a communication interface, into a single chip. This integration reduces the number of external components required, simplifying the design and lowering the overall system cost.

Applications:

  • Automotive Body Control Modules: Powering and monitoring various body electronics functions.
  • Automotive Gateway Modules: Providing a stable power supply and communication interface for gateway applications.
  • Powertrain Control Units (PCUs): Supporting the power and monitoring needs of powertrain systems.
  • Industrial Control Systems: Suitable for applications requiring robust power management and fault detection.

Features:

  • Integrated Voltage Regulator: Provides a stable and regulated voltage supply for the microcontroller and other system components.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a malfunction, enhancing system reliability.
  • CAN FD Interface: Supports high-speed communication with other electronic control units (ECUs) in the vehicle.
  • Fail-Safe Output: Provides a signal to indicate system malfunctions, enabling safe operation.
  • Low-Power Mode: Reduces power consumption during idle periods, extending battery life.
  • Overtemperature and Overcurrent Protection: Protects the device and the system from damage due to excessive temperature or current.

Benefits:

  • Reduced System Cost: Integration of multiple functions reduces the number of external components required, lowering the bill of materials (BOM) cost.
  • Improved System Reliability: The watchdog timer and fail-safe output enhance system reliability and safety.
  • Simplified Design: The integrated design simplifies the design process and reduces the time to market.
  • Enhanced Communication: The CAN FD interface enables high-speed communication with other ECUs.
  • Low Power Consumption: The low-power mode extends battery life, making it suitable for battery-powered applications.

Additional Details:

The TC2571 typically includes features such as under-voltage detection, over-voltage protection, and short-circuit protection. It's designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. The device operates over a wide temperature range, making it suitable for use in harsh environments. The integrated CAN FD transceiver supports data rates up to 5 Mbps, enabling high-speed communication between ECUs.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6209 $60.2807
54+ $2.1506 $116.1324
84+ $2.0834 $175.0056
115+ $2.0162 $231.8630
149+ $1.9489 $290.3861
199+ $1.7473 $347.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess