EN
  • EN
  • DE

CD4008BE

Part No CD4008BE
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Description IC Full Adder Cmos 4-BIT 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051494-CD4008BE
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4008BE CAD Model

Description

The CD4008BE is a 4-Bit Full Adder with Carry Out. It is a member of the CD4000 series of CMOS logic integrated circuits. This adder can add two 4-bit binary numbers and generate a carry-out signal, which can be cascaded with other adders to perform addition on larger numbers. The 'BE' suffix typically refers to the package type, in this case a DIP package.

Applications

  • Arithmetic logic units (ALUs)
  • Digital counters
  • Binary addition circuits
  • Data processing systems
  • Control systems

Features

  • 4-bit full adder
  • Carry-out output for cascading
  • Low power consumption
  • High voltage type (20V rating)
  • High noise immunity
  • Wide operating voltage range

Benefits

  • Simple and efficient binary addition
  • Cascadable for adding larger numbers
  • Low power consumption ideal for battery-powered applications
  • High noise immunity for reliable operation in noisy environments
  • Easy to interface with other CMOS logic circuits

Additional Details

The CD4008BE performs the binary addition of two 4-bit inputs (A0-A3 and B0-B3) along with a carry-in (Cin) and produces a 4-bit sum (Sum0-Sum3) and a carry-out (Cout). It provides a fundamental building block for digital arithmetic operations. Its wide operating voltage range and high noise immunity make it a robust choice for various applications. Cascading multiple CD4008BE ICs enables the creation of adders with larger bit widths.

Technical Specifications:

  • Package Type: DIP (Dual In-line Package)
  • Number of Bits: 4
  • Function: Full Adder with Carry Out
  • Supply Voltage Range: 3V to 15V (typically up to 18V)
  • Input Logic Level: VIH = 0.7 VDD (min), VIL = 0.3 VDD (max)
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess