EN
  • EN
  • DE

Z02W30V-RTKP

Part No Z02W30V-RTKP
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958187-Z02W30V-RTKP
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z02W30V-RTKP CAD Model

Description

The Z02W30V-RTKP is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Applications:

  • Data lines: Protection for I/O interfaces, USB ports, and Ethernet lines in computers and peripherals.
  • Communication equipment: Safeguarding communication lines in telecom and networking devices.
  • Portable devices: ESD protection in smartphones, tablets, and other mobile electronics.
  • Industrial control systems: Protecting sensitive control circuits from voltage surges.
  • Automotive electronics: Protecting automotive control units (ECUs) from transients in the harsh automotive environment.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast response time: Quickly responds to transient events, ensuring prompt protection.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage, increasing the overall reliability of the system.
  • Reduced downtime: Prevents equipment failure due to voltage transients, minimizing downtime and repair costs.
  • Improved product safety: Protects users from potential hazards associated with electrical surges.
  • Extended product lifespan: Protects components from degradation caused by repeated exposure to voltage transients, extending the lifespan of the product.
  • Cost-effective protection: Provides a simple and affordable solution for protecting electronic circuits from voltage transients.

Additional Details:

The Z02W30V-RTKP features a breakdown voltage typically around 30V. It's designed for surface mount applications. Specific technical specifications include its peak pulse power dissipation, reverse standoff voltage, clamping voltage, and capacitance. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines. The device is commonly available in a small outline package (e.g., SOD-323).

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess