EN
  • EN
  • DE

LT1461CIS8-4#TRPBF

Part No LT1461CIS8-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC / V-Ref Precision 4.096V 50mA Automotive 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 100mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780477-LT1461CIS8-4#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-4#TRPBF CAD Model

Description

LT1461CIS8-4#TRPBF Precision Voltage Reference

The LT1461CIS8-4#TRPBF is a high-precision voltage reference component from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This device is part of the LT1461 series, known for its low noise and low drift performance, making it an excellent choice for high-end instrumentation, data conversion systems, and precision power supplies.

Key Features:

  • Output Voltage: The LT1461CIS8-4#TRPBF provides a fixed 4.096V output, which is a common reference voltage for 12-bit and 16-bit analog-to-digital converters (ADCs).
  • High Accuracy: It boasts an initial accuracy of ±0.05% at 25°C, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10ppm/°C, the device provides a stable output across a wide temperature range, minimizing the impact of environmental variations on performance.
  • Low Dropout Voltage: The LT1461 can operate with a very low dropout voltage, which enhances its efficiency and allows it to function effectively even with a minimal difference between the input and output voltages.
  • Low Noise: It features an exceptionally low output noise of 12µVp-p (0.1Hz to 10Hz), making it suitable for precision applications where noise can be detrimental to signal integrity.
  • Long-Term Stability: Exhibiting excellent long-term stability, the LT1461CIS8-4#TRPBF ensures consistent performance over the lifespan of the device.
  • Supply Range: The device operates over a wide supply range, accommodating input voltages from 4.4V to 20V.
  • Package: It comes in an 8-lead SOIC package, which is ideal for space-constrained applications while providing robustness and reliability.

Applications:

The LT1461CIS8-4#TRPBF is versatile and can be used across a broad spectrum of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics
  • Battery-powered devices

With its exceptional performance and reliability, the LT1461CIS8-4#TRPBF is a go-to solution for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess