EN
  • EN
  • DE

LT3021EDH

Part No LT3021EDH
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT3021 - 1 to 60 MHz, Stratum 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 0.2V
Voltage - Output (Max) 9.5V
Voltage Dropout (Max) 0.285V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 250 µA
Current - Supply (Max) 10 mA
PSRR 70dB (120Hz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x5)
Standard Package 1 pcs
Win Source Part Number 623898-LT3021EDH
Ultra Librarian 3D Model Ultra Librarian LT3021EDH CAD Model

Description

The LT3021EDH is a versatile and robust low dropout linear regulator (LDO) from Linear Technology, designed to deliver precision and stability in a range of applications. This high-performance component ensures a consistent output voltage even with variations in input voltage or load conditions, making it an ideal choice for sensitive electronic devices.

Key Features

  • Wide Input Voltage Range: The LT3021EDH operates with an input voltage range from 1.8V to 20V, accommodating a variety of power sources and conditions.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, this LDO helps maintain efficiency and prolongs battery life in portable applications.
  • Adjustable Output: The output voltage can be set from 1.22V to 20V via an external resistor divider, providing flexibility across different circuits and systems.
  • High Output Current: It can deliver up to 500mA of continuous output current, suitable for a range of medium-power requirements.
  • Stable with Low ESR Capacitors: The LT3021EDH remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring a wide choice of filtering options for design engineers.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing reliability and longevity.
  • Low Noise: The regulator features low noise operation, making it an excellent choice for noise-sensitive applications such as precision instrumentation and RF supply lines.

Applications

The LT3021EDH is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller supply
  • Power supplies for DSPs and FPGAs
  • Automotive electronics
  • Industrial control systems

Package and Quality

The device comes in a compact 3mm x 3mm DFN-8 package, which is ideal for space-constrained applications. Linear Technology ensures high-quality standards, and the LT3021EDH is no exception, providing reliable performance in a wide temperature range.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet and product documentation provided by Linear Technology.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4766 $56.8596
13+ $7.7757 $101.0841
20+ $7.5327 $150.6540
28+ $7.2897 $204.1116
36+ $7.0468 $253.6848
48+ $6.3178 $303.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,953 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess