EN
  • EN
  • DE

LT3029HDE#PBF

Part No LT3029HDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.215V to 19.5V 0.5A/0.5A 16-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 300 mV
Height 800 µm
Max Input Voltage 20 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 150 °C
Max Output Voltage 19.5 V
Max Supply Voltage 20 V
Min Current Limit 520 mA
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.215 V
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 16
Number of Regulators 2
Output Current 500 mA
Output Voltage 19.5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1022694-LT3029HDE#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3029HDE#PBF CAD Model

Description

Product Overview: LT3029HDE#PBF

The LT3029HDE#PBF is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a brand renowned for its high-quality power management solutions. This LDO is designed to cater to applications requiring dual outputs with independent input supplies, and it is well-suited for systems that demand low noise, high voltage operation, and precision output regulation.

Key Features

  • Dual Output Capability: The LT3029 provides two independent LDOs in a single package, each capable of supplying up to 500mA of output current. This dual output design is ideal for powering sensitive analog circuits that require separate supply voltages.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 20V, the LT3029HDE#PBF offers flexibility in a variety of supply environments, from low-voltage to high-voltage operations.
  • Low Dropout Voltage: The device features a low dropout voltage of only 300mV at full load, which enhances efficiency and allows operation close to the input supply voltage.
  • Low Noise Performance: Designed with noise reduction in mind, the LT3029HDE#PBF boasts an ultra-low noise output, which makes it an excellent choice for sensitive RF and precision analog applications.
  • Stable with Low ESR Capacitors: The regulator maintains stability with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the size and cost of the external components required.
  • Adjustable and Fixed Output Voltages: It offers adjustable output voltages from 1.215V to 19.5V, as well as fixed output options, providing versatility and customization for specific design requirements.

Protection Features

  • Overcurrent and Overtemperature Protection: The LT3029HDE#PBF is equipped with internal circuitry to protect against overcurrent conditions and overheating, ensuring reliable operation under a range of conditions.
  • Reverse Battery Protection: The device can protect itself and the load from reverse battery installation, which is a critical feature for battery-powered applications.

Applications

The LT3029HDE#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial and avionics systems
  • High-end audio equipment

In conclusion, the LT3029HDE#PBF from Linear Technology is a robust, reliable, and versatile dual output LDO regulator that meets the needs of a diverse range of electronic applications, where performance and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess