EN
  • EN
  • DE

LT3060IDC#TRMPBF

Part No LT3060IDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 100MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 44.5V
Maximum Dropout Voltage 0.51V at 100mA
Current - Output 100mA
Current - Quiescent (Iq) 80μA
Current - Supply (Maximum) 4mA
PSRR 85dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Part Number Series LT3060
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812823-LT3060IDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3060IDC#TRMPBF CAD Model

Description

Product Overview: LT3060IDC#TRMPBF

The LT3060IDC#TRMPBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed for precision voltage regulation in a wide array of electronic applications. This robust LDO provides an adjustable output from 1.2V to 45V with an input voltage range of 1.6V to 45V, making it an ideal choice for systems that require a stable and reliable power supply.

With its low quiescent current of 30µA (operating) and

Key Features:

  • Output Voltage Range: Adjustable from 1.2V to 45V, suitable for a diverse set of applications that require different voltage levels.
  • Input Voltage Range: Wide input voltage compatibility from 1.6V to 45V, allowing the device to operate in a variety of power environments.
  • Low Dropout Voltage: Provides excellent regulation with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Quiescent Current: Ultra-low quiescent current of 30µA during operation and less than 3µA in shutdown, ideal for portable and battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating and overcurrent conditions.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in component selection and reducing overall design complexity.
  • Package: Available in a compact, low-profile (2mm x 3mm) DFN package, suitable for space-constrained applications.

The LT3060IDC#TRMPBF is a versatile LDO regulator that delivers high accuracy, low noise, and excellent transient response, making it an excellent choice for sensitive RF applications, medical devices, automotive systems, and industrial controls. With its comprehensive protection features and ability to operate with a variety of capacitors, this LDO from Linear Technology ensures reliable performance in the most demanding situations.

Whether you are designing a new system or looking to improve the power efficiency of an existing one, the LT3060IDC#TRMPBF stands out as a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5190 $50.3800
49+ $2.0669 $101.2781
75+ $2.0023 $150.1725
104+ $1.9377 $201.5208
134+ $1.8731 $250.9954
179+ $1.6794 $300.6126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,410 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess