EN
  • EN
  • DE

LTC1265CS-3.3#PBF

Part No LTC1265CS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A (Switch)
Frequency - Switching Up to 700kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 124322-LTC1265CS-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1265CS-3.3#PBF CAD Model

Description

The LTC1265CS-3.3#PBF is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, which is now part of Analog Devices. This regulator is specifically designed to deliver a fixed output voltage of 3.3V with a high degree of accuracy and stability. The device is packaged in a compact, surface-mount, thermally enhanced 16-lead narrow SSOP, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Low Dropout Voltage: Maintains regulation with a very low differential between input and output voltages, which enhances efficiency and allows operation with minimal input-output voltage difference.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring reliable operation under varying conditions.
  • Fast Transient Response: Provides stable output voltage even during rapid changes in load, which is essential for sensitive electronic devices.
  • Low Quiescent Current: Optimized for low idle power consumption, which is beneficial for battery-powered applications.
  • Stable with Low ESR Output Capacitors: Can be used with low ESR ceramic capacitors, which reduces noise and improves power integrity.

Applications

The LTC1265CS-3.3#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications
  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Computer Peripherals

Quality and Reliability

Linear Technology's commitment to high-quality and reliability is evident in the LTC1265CS-3.3#PBF. The device is lead-free and RoHS compliant, adhering to environmental standards. It is also characterized for operation from 0°C to 125°C, ensuring performance across a broad range of temperatures.

Ordering Information

The part number LTC1265CS-3.3#PBF designates the specific 3.3V output version of this regulator, where "PBF" indicates lead-free and RoHS compliant packaging. For ordering or to request samples, visit the Analog Devices website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess