EN
  • EN
  • DE

LTC1542CS8

Part No LTC1542CS8
Manufacturer Linear Technology
Description Micropower Op Amp, Comparator and Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207699-LTC1542CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1542CS8 CAD Model

Description

Linear Technology LTC1542CS8 Overview

The LTC1542CS8 is a multifunctional integrated circuit from Linear Technology, designed to offer a combination of analog and digital features in a single package. This versatile component is ideal for applications requiring operational amplifiers, comparators, and voltage references. The LTC1542CS8 is housed in an 8-lead narrow SO package, making it suitable for space-constrained applications while providing a robust set of features for various design needs.

Key Features of the LTC1542CS8

  • Operational Amplifier: The device includes a high-performance operational amplifier with a typical input offset voltage of 0.5mV, which makes it suitable for precision analog applications. The operational amplifier features a high gain-bandwidth product and a fast slew rate, ensuring a wide dynamic range and quick response times.
  • Comparator: A fast comparator with a separate input and output is also part of the LTC1542CS8. This comparator has a typical input offset voltage of 2mV and can operate with a single supply, which allows for flexible design options in systems that require precise voltage comparisons.
  • Voltage Reference: The integrated 2.5V reference voltage provides a stable and accurate voltage for ADCs, DACs, and other circuits that require a precise reference. This feature simplifies system design by eliminating the need for an external voltage reference.
  • Power Supply Flexibility: The LTC1542CS8 is designed to operate over a wide supply voltage range from 2.7V to 10V, accommodating various power supply scenarios and making it suitable for both low-power and standard-power applications.
  • Low Power Consumption: With its low supply current of typically 350μA, the LTC1542CS8 is an excellent choice for battery-powered and portable devices where power efficiency is crucial.

Applications

The LTC1542CS8 can be used in a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Signal conditioning circuits
  • Threshold detectors and level shifters
  • Battery management systems
  • Industrial control systems

With its combination of an op-amp, comparator, and voltage reference, the LTC1542CS8 provides a compact and efficient solution for various electronic designs, offering high performance and reliability that Linear Technology is known for.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess