EN
  • EN
  • DE

LTC1877IMS8#PBF

Part No LTC1877IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8MSOP / Conv DC-DC 2.65V to 10V Synchronous Step Down Single-Out 0.8V to 10V 0.6A 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.65V
Voltage Input MAX 10V
Output Voltage 0.8V
Output Voltage MAX 10V
Output Current 600mA
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782275-LTC1877IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1877
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1877IMS8#PBF CAD Model

Description

Linear Technology LTC1877IMS8#PBF High-Efficiency Step-Up DC/DC Converters

The LTC1877IMS8#PBF is a high-performance, compact, and highly efficient step-up DC/DC converter from Linear Technology, designed to meet the demanding requirements of portable electronic devices. This converter is part of Linear Technology's family of easy-to-use synchronous step-up DC/DC converters, which are perfect for applications requiring a small solution size with high efficiency.

With its wide input voltage range of 2.6V to 10V, the LTC1877IMS8#PBF is versatile and can operate from a variety of power sources, including single-cell, multi-cell alkaline, or lithium batteries, as well as other standard power supplies. This makes it an ideal choice for powering portable devices such as PDAs, digital cameras, and other battery-operated equipment.

The LTC1877IMS8#PBF features a high switching frequency of up to 1.2MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and component cost. Moreover, it incorporates a low RDS(ON) internal switch and synchronous rectifier, which significantly improve efficiency, especially at higher load currents, and ensure extended battery life for portable applications.

The device also includes a Burst Mode® operation that significantly improves efficiency at light loads, reducing quiescent current and extending battery life. Additionally, the LTC1877IMS8#PBF provides other features such as a low-battery detector, a programmable soft-start function to limit inrush current during startup, and thermal shutdown protection to prevent damage from overheating.

Encased in an MSOP-8 package, the LTC1877IMS8#PBF is designed to occupy minimal board space while delivering robust power management capabilities. Its compact size and feature set make it an excellent choice for space-constrained applications that require efficient power conversion.

Overall, the LTC1877IMS8#PBF from Linear Technology is a high-quality, efficient, and reliable solution for designers looking to optimize power conversion in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5305 $52.9575
35+ $2.8969 $101.3915
54+ $2.8063 $151.5402
74+ $2.7158 $200.9692
96+ $2.6253 $252.0288
128+ $2.3537 $301.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess