EN
  • EN
  • DE

LTC3202EMS#PBF

Part No LTC3202EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 4.5V
Channel Output Current 125mA
Frequency 1.5MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 110558-LTC3202EMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3202EMS#PBF CAD Model

Description

Overview of LTC3202EMS#PBF

The LTC3202EMS#PBF is a highly efficient, low-noise, charge pump DC/DC converter produced by Linear Technology, now part of Analog Devices. This versatile component is designed to provide a regulated output voltage from a single cell lithium-ion or multi-cell alkaline/NiMH batteries, making it an ideal choice for portable electronic devices that require a compact power solution.

Key Features

  • Adjustable Output Voltage: The LTC3202EMS#PBF allows users to set the output voltage to a desired level using external resistors, providing flexibility for various applications.
  • High Efficiency: This charge pump converter can deliver efficiency levels of up to 94%, ensuring minimal power loss during the conversion process and maximizing battery life.
  • Low Noise Operation: The device operates with a 1MHz fixed-frequency, reducing the noise typically associated with charge pumps and making it suitable for noise-sensitive applications.
  • Thermal Protection: It includes thermal shutdown protection that prevents the device from overheating, enhancing the safety and reliability of the system.
  • Small Package: The LTC3202EMS#PBF is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications.

Applications

The LTC3202EMS#PBF is commonly used in a variety of portable electronic devices due to its small size and high efficiency. These applications include:

  • Mobile Phones
  • Wireless Headsets
  • Portable Media Players
  • Digital Cameras
  • Handheld Computers

Technical Specifications

With an input voltage range of 2.7V to 4.5V, the LTC3202EMS#PBF can output a regulated voltage that is both adjustable and capable of delivering up to 100mA of output current. The device also features low shutdown current, typically less than 1µA, which is critical for battery-powered applications where preserving power is paramount.

Conclusion

The LTC3202EMS#PBF from Linear Technology is a sophisticated and reliable choice for designers looking to incorporate a high-performance charge pump DC/DC converter into their portable devices. Its combination of high efficiency, low noise, and compact footprint, along with its adjustable output capabilities, make it a versatile component that can meet the needs of a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess