EN
  • EN
  • DE

LTC3524EUF

Part No LTC3524EUF
Manufacturer Linear Technology
Description Adjustable TFT Bias Supply with WLED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208779-LTC3524EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3524EUF CAD Model

Description

Linear Technology LTC3524EUF Overview

The LTC3524EUF is a high-performance, multi-output power management integrated circuit (PMIC) designed and manufactured by Linear Technology, now part of Analog Devices. This versatile and efficient device is ideal for portable, battery-powered applications where compact size, multiple voltage rails, and high efficiency are paramount.

Key Features

  • Multiple Regulated Outputs: The LTC3524EUF provides four independent regulated outputs with high efficiency, which are essential for powering various components in complex systems.
  • Integrated Switching Regulators: It includes two 600mA buck regulators and one 400mA boost regulator, allowing for a wide range of input voltages to be stepped up or down to suit the needs of the application.
  • Low Noise Operation: The device is designed for low noise operation, making it suitable for sensitive RF and analog circuitry that requires a quiet power supply.
  • Adjustable Switching Frequencies: With a switching frequency that can be adjusted up to 2MHz, the LTC3524EUF allows for the use of small, low-cost capacitors and inductors, minimizing the overall solution footprint.
  • Power Good Outputs: It provides power good output indicators for the buck regulators, ensuring system stability and reliability by signaling when the output voltages are within their nominal operating ranges.

Applications

The LTC3524EUF is particularly well-suited for a variety of portable electronic applications, such as:

  • Handheld devices
  • Portable medical equipment
  • Wireless modems and GPS systems
  • Battery-powered sensors
  • Personal digital assistants (PDAs)

Compact and Durable Design

Encased in a 24-pin QFN package, the LTC3524EUF is designed for space-constrained environments. Its small footprint and low profile make it an excellent choice for slim and compact devices. Moreover, the robust design ensures reliable operation over a wide temperature range, making it suitable for both consumer and industrial applications.

Conclusion

With its combination of multiple outputs, high efficiency, and compact design, the LTC3524EUF from Linear Technology is an exceptional power management solution for designers looking to maximize performance in portable and space-limited applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0180 $96.0360
3+ $39.3994 $118.1982
5+ $38.1681 $190.8405
7+ $36.9369 $258.5583
9+ $35.7057 $321.3513
11+ $32.0120 $352.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess